ITT Cannon
Cb 17C 17#16 Skt Plug Itt Cannon
CB6FC20-29SCAU
Description
CB 17C 17#16 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 17C 17#16 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Cb 17C 17#16 Skt Plug Itt Cannon
99J9584
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FC20-29SCAU |
99J9584 |
|
Product Name
|
|
Cb 17C 17#16 Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details