ITT Cannon Cb 17C 17#16 Pin Plug Itt Cannon CB6FC20-29PW0

Description
CB 17C 17#16 PIN PLUG
Request a Quote
Description
CB 17C 17#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FC20-29PW0 - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Cb 17C 17#16 Pin Plug Itt Cannon - 71K1598 - Newark, An Avnet Company
Chicago, IL, United States
Cb 17C 17#16 Pin Plug Itt Cannon
71K1598
Cb 17C 17#16 Pin Plug Itt Cannon 71K1598
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FC20-29PW0 71K1598
Product Name Cb 17C 17#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers