ITT Cannon Cb 17C 17#16 Pin Plug Itt Cannon CB6FC20-29PS

Description
CB 17C 17#16 PIN PLUG
Request a Quote
Description
CB 17C 17#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FC20-29PS - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Buy Now
Cb 17C 17#16 Pin Plug Itt Cannon - 99J9583 - Newark, An Avnet Company
Chicago, IL, United States
Cb 17C 17#16 Pin Plug Itt Cannon
99J9583
Cb 17C 17#16 Pin Plug Itt Cannon 99J9583
CB 17C 17#16 PIN PLUG

CB 17C 17#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FC20-29PS 99J9583
Product Name Cb 17C 17#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190741-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details