ITT Cannon
Cb 8C 7#16 1#12 Pin Plug Itt Cannon
CB6FC18-8PC
Description
CB 8C 7#16 1#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 7#16 1#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 8C 7#16 1#12 Pin Plug Itt Cannon
10R2840
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FC18-8PC |
10R2840 |
|
Product Name
|
|
Cb 8C 7#16 1#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details