ITT Cannon
Cb 3C 3#12 Skt Plug Itt Cannon
CB6FC18-21SSF85
Description
CB 3C 3#12 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 3C 3#12 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Cb 3C 3#12 Skt Plug Itt Cannon
48M2215
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FC18-21SSF85 |
48M2215 |
|
Product Name
|
|
Cb 3C 3#12 Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
14 to 24 AWG
View Details