ITT CANNON
CB6FC18-21P0 -- CB 3C 3#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 3C 3#12 Pin Plug Itt Cannon
CB6FC18-21P0
Description
CB 3C 3#12 PIN PLUG
Description
CB 3C 3#12 PIN PLUG
Suppliers
Cb 3C 3#12 Pin Plug Itt Cannon
57R4652
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R4652 |
|
Product Name
|
Cb 3C 3#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details