ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6FC18-1PC
Description
CB 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
71K1579
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FC18-1PC |
71K1579 |
|
Product Name
|
|
Cb 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers