ITT Cannon Cb 5C 5#12 Pin Plug Itt Cannon CB6FC18-11PC

Description
CB 5C 5#12 PIN PLUG
Request a Quote
Description
CB 5C 5#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FC18-11PC - PEI-Genesis
Philadelphia, PA, United States
CB 5C 5#12 PIN PLUG

CB 5C 5#12 PIN PLUG

Buy Now
Cb 5C 5#12 Pin Plug Itt Cannon - 79K5917 - Newark, An Avnet Company
Chicago, IL, United States
Cb 5C 5#12 Pin Plug Itt Cannon
79K5917
Cb 5C 5#12 Pin Plug Itt Cannon 79K5917
CB 5C 5#12 PIN PLUG

CB 5C 5#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FC18-11PC 79K5917
Product Name Cb 5C 5#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details