ITT Cannon Cb 1C 1#4 Pin Plug Itt Cannon CB6FC16-12PC

Description
CB 1C 1#4 PIN PLUG
Request a Quote
Description
CB 1C 1#4 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FC16-12PC - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#4 PIN PLUG

CB 1C 1#4 PIN PLUG

Buy Now
Cb 1C 1#4 Pin Plug Itt Cannon - 25K1236 - Newark, An Avnet Company
Chicago, IL, United States
Cb 1C 1#4 Pin Plug Itt Cannon
25K1236
Cb 1C 1#4 Pin Plug Itt Cannon 25K1236
CB 1C 1#4 PIN PLUG

CB 1C 1#4 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FC16-12PC 25K1236
Product Name Cb 1C 1#4 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details