ITT Cannon
Cab 48C 48#16 Pin Plug Itt Cannon
CB6FA36-10PC
Description
CAB 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 48C 48#16 Pin Plug Itt Cannon
39M7284
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FA36-10PC |
39M7284 |
|
Product Name
|
|
Cab 48C 48#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details