ITT Cannon
Cb 43C 43#16 Pin Plug Itt Cannon
CB6FA28A51PS
Description
CAB 43C 43#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 43C 43#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 43C 43#16 Pin Plug Itt Cannon
48Y1254
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FA28A51PS |
48Y1254 |
|
Product Name
|
|
Cb 43C 43#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details