ITT Cannon Cb 26C 26#16 Pin Plug Itt Cannon CB6FA28-12PS

Description
CB 26C 26#16 PIN PLUG
Request a Quote
Description
CB 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FA28-12PS - PEI-Genesis
Philadelphia, PA, United States
CB 26C 26#16 PIN PLUG

CB 26C 26#16 PIN PLUG

Buy Now
Cb 26C 26#16 Pin Plug Itt Cannon - 39M7282 - Newark, An Avnet Company
Chicago, IL, United States
Cb 26C 26#16 Pin Plug Itt Cannon
39M7282
Cb 26C 26#16 Pin Plug Itt Cannon 39M7282
CB 26C 26#16 PIN PLUG

CB 26C 26#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FA28-12PS 39M7282
Product Name Cb 26C 26#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details