ITT Cannon
Cb 2C 2#8 Pin Plug Itt Cannon
CB6FA20-23PC
Description
CB 2C 2#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#8 Pin Plug Itt Cannon
38T1337
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6FA20-23PC |
38T1337 |
|
Product Name
|
|
Cb 2C 2#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details