ITT Cannon Cb 3C 3#8 Pin Plug Itt Cannon CB6FA20-19PXC

Description
CB 3C 3#8 PIN PLUG
Request a Quote
Description
CB 3C 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6FA20-19PXC - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Buy Now
Cb 3C 3#8 Pin Plug Itt Cannon - 56AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Cb 3C 3#8 Pin Plug Itt Cannon
56AC9774
Cb 3C 3#8 Pin Plug Itt Cannon 56AC9774
CB 3C 3#8 PIN PLUG

CB 3C 3#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6FA20-19PXC 56AC9774
Product Name Cb 3C 3#8 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details