ITT Cannon
Cb 7C 7#8 Pin Plug Itt Cannon
CB6F24-10PC
Description
CB 7C 7#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 7C 7#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 7C 7#8 Pin Plug Itt Cannon
66M8060
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6F24-10PC |
66M8060 |
|
Product Name
|
|
Cb 7C 7#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers