ITT Cannon
Cb 19C 19#16 Pin Plug Itt Cannon
CB6F22-14PCAU
Description
CB 19C 19#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 19C 19#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 19C 19#16 Pin Plug Itt Cannon
25R7119
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6F22-14PCAU |
25R7119 |
|
Product Name
|
|
Cb 19C 19#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details