ITT Cannon
Cb 2C 2#0 Pin Plug Itt Cannon
CB6E32-5PXC
Description
CB 2C 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#0 Pin Plug Itt Cannon
63P9392
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E32-5PXC |
63P9392 |
|
Product Name
|
|
Cb 2C 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Connector Type
Circular / Cylindrical Connectors
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details