ITT Cannon
Cab 5C 3#12 2#0 Pin Plug Itt Cannon
CB6E32-1PS
Description
CAB 5C 3#12 2#0 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 5C 3#12 2#0 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 5C 3#12 2#0 Pin Plug Itt Cannon
25K1169
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E32-1PS |
25K1169 |
|
Product Name
|
|
Cab 5C 3#12 2#0 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details