ITT Cannon
Cab 12C 12#12 Pin Plug Itt Cannon
CB6E28-51PS
Description
CAB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 12C 12#12 Pin Plug Itt Cannon
30K9804
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E28-51PS |
30K9804 |
|
Product Name
|
|
Cab 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry
Straight
Termination
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
3 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details