ITT Cannon Cab 37C 37#16 Pin Plug Itt Cannon CB6E28-21PSAUA232

Description
CAB 37C 37#16 PIN PLUG
Request a Quote
Description
CAB 37C 37#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E28-21PSAUA232 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Buy Now
Cab 37C 37#16 Pin Plug Itt Cannon - 55X5623 - Newark, An Avnet Company
Chicago, IL, United States
Cab 37C 37#16 Pin Plug Itt Cannon
55X5623
Cab 37C 37#16 Pin Plug Itt Cannon 55X5623
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E28-21PSAUA232 55X5623
Product Name Cab 37C 37#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details