ITT Cannon Cab 37C 37#16 Pin Plug Itt Cannon CB6E28-21PCAU

Description
CAB 37C 37#16 PIN PLUG
Request a Quote
Description
CAB 37C 37#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E28-21PCAU - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Buy Now
Cab 37C 37#16 Pin Plug Itt Cannon - 99J9495 - Newark, An Avnet Company
Chicago, IL, United States
Cab 37C 37#16 Pin Plug Itt Cannon
99J9495
Cab 37C 37#16 Pin Plug Itt Cannon 99J9495
CAB 37C 37#16 PIN PLUG

CAB 37C 37#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E28-21PCAU 99J9495
Product Name Cab 37C 37#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details