ITT Cannon Itt Cannon Itt Cannon CB6E28-12PC

Description
CAB 26C 26#16 PIN PLUG
Request a Quote
Description
CAB 26C 26#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E28-12PC - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 PIN PLUG

CAB 26C 26#16 PIN PLUG

Buy Now
Itt Cannon Itt Cannon - 38AJ6041 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ6041
Itt Cannon Itt Cannon 38AJ6041
ITT CANNON

ITT CANNON

Supplier's Site
Cab 26C 26#16 Pin Plug Itt Cannon - 99J9462 - Newark, An Avnet Company
Chicago, IL, United States
Cab 26C 26#16 Pin Plug Itt Cannon
99J9462
Cab 26C 26#16 Pin Plug Itt Cannon 99J9462
CAB 26C 26#16 PIN PLUG

CAB 26C 26#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E28-12PC 38AJ6041
Product Name Itt Cannon Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details