ITT Cannon
Cab 12C 12#12 Pin Plug Itt Cannon
CB6E24A24PSAU
Description
CAB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 12C 12#12 Pin Plug Itt Cannon
30K9791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E24A24PSAU |
30K9791 |
|
Product Name
|
|
Cab 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details