ITT Cannon Cab 24C 24#16 Pin Plug Itt Cannon CB6E24-28PS

Description
CAB 24C 24#16 PIN PLUG
Request a Quote
Description
CAB 24C 24#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E24-28PS - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN PLUG

CAB 24C 24#16 PIN PLUG

Buy Now
Cab 24C 24#16 Pin Plug Itt Cannon - 95B1737 - Newark, An Avnet Company
Chicago, IL, United States
Cab 24C 24#16 Pin Plug Itt Cannon
95B1737
Cab 24C 24#16 Pin Plug Itt Cannon 95B1737
CAB 24C 24#16 PIN PLUG

CAB 24C 24#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E24-28PS 95B1737
Product Name Cab 24C 24#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details