ITT Cannon
Cb 8C 8#12 Pin Plug Itt Cannon
CB6E22-23PYC
Description
CB 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#12 Pin Plug Itt Cannon
79K5905
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E22-23PYC |
79K5905 |
|
Product Name
|
|
Cb 8C 8#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers