ITT Cannon
Cacomb 8C 8#12 Pin Plug Itt Cannon
CB6E22-23PCA34
Description
CACOMB 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CACOMB 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cacomb 8C 8#12 Pin Plug Itt Cannon
49K3047
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E22-23PCA34 |
49K3047 |
|
Product Name
|
|
Cacomb 8C 8#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details