ITT Cannon
Cab 14C 14#16 Pin Plug Itt Cannon
CB6E22-19PCAU
Description
CAB 14C 14#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 14C 14#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 14C 14#16 Pin Plug Itt Cannon
49K3021
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E22-19PCAU |
49K3021 |
|
Product Name
|
|
Cab 14C 14#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details