ITT Cannon Cb 4C 4#16 Pin Plug Itt Cannon CB6E18-4PSA232

Description
CB 4C 4#16 PIN PLUG
Request a Quote
Description
CB 4C 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6E18-4PSA232 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#16 PIN PLUG

CB 4C 4#16 PIN PLUG

Buy Now
Cb 4C 4#16 Pin Plug Itt Cannon - 46W3717 - Newark, An Avnet Company
Chicago, IL, United States
Cb 4C 4#16 Pin Plug Itt Cannon
46W3717
Cb 4C 4#16 Pin Plug Itt Cannon 46W3717
CB 4C 4#16 PIN PLUG

CB 4C 4#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6E18-4PSA232 46W3717
Product Name Cb 4C 4#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details