ITT Cannon
Cb 2C 2#12 Pin Plug Itt Cannon
CB6E16-11PCAU
Description
CB 2C 2#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#12 Pin Plug Itt Cannon
25K1040
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6E16-11PCAU |
25K1040 |
|
Product Name
|
|
Cb 2C 2#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers