ITT CANNON
CB6D18-10PCAU -- CB 4C 4#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#12 Pin Plug Itt Cannon
CB6D18-10PCAU
Description
CB 4C 4#12 PIN PLUG
Description
CB 4C 4#12 PIN PLUG
Suppliers
Cb 4C 4#12 Pin Plug Itt Cannon
73K7541
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73K7541 |
|
Product Name
|
Cb 4C 4#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details