ITT CANNON
CB6CGMSS2.5-24-22P0A34 -- CB 4C 4#8 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#8 Pin Plug Itt Cannon
CB6CGMSS2.5-24-22P0A34
Description
CB 4C 4#8 PIN PLUG
Description
CB 4C 4#8 PIN PLUG
Suppliers
Cb 4C 4#8 Pin Plug Itt Cannon
47W5127
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47W5127 |
|
Product Name
|
Cb 4C 4#8 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers