ITT Cannon Circular Connectors - CB6CGMSS2-20A48PC CB6CGMSS2-20A48PC

Description
CB 19C 19#16 PIN PLUG
Request a Quote
Description
CB 19C 19#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6CGMSS2-20A48PC - PEI-Genesis
Philadelphia, PA, United States
CB 19C 19#16 PIN PLUG

CB 19C 19#16 PIN PLUG

Buy Now
Circular Connectors - CB6CGMSS2-20A48PC - 1096060-CB6CGMSS2-20A48PC - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CB6CGMSS2-20A48PC
1096060-CB6CGMSS2-20A48PC
Circular Connectors - CB6CGMSS2-20A48PC 1096060-CB6CGMSS2-20A48PC
Manufacturer: ITT Cannon, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096060-CB6CGMSS2-20 A48PC Number of Pins: 16 Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: ITT Cannon, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096060-CB6CGMSS2-20A48PC
Number of Pins: 16
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Cb 19C 19#16 Pin Plug Itt Cannon - 46X0203 - Newark, An Avnet Company
Chicago, IL, United States
Cb 19C 19#16 Pin Plug Itt Cannon
46X0203
Cb 19C 19#16 Pin Plug Itt Cannon 46X0203
CB 19C 19#16 PIN PLUG

CB 19C 19#16 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6CGMSS2-20A48PC 1096060-CB6CGMSS2-20A48PC 46X0203
Product Name Circular Connectors - CB6CGMSS2-20A48PC Cb 19C 19#16 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details