ITT CANNON
CB6CGMSS1-22-14PC -- CB 19C 19#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 19C 19#16 Pin Plug Itt Cannon
CB6CGMSS1-22-14PC
Description
CB 19C 19#16 PIN PLUG
Description
CB 19C 19#16 PIN PLUG
Suppliers
Cb 19C 19#16 Pin Plug Itt Cannon
25R7098
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25R7098 |
|
Product Name
|
Cb 19C 19#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details