ITT CANNON
CB6CGMSA18-4PS -- CB 4C 4#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#16 Pin Plug Itt Cannon
CB6CGMSA18-4PS
Description
CB 4C 4#16 PIN PLUG
Description
CB 4C 4#16 PIN PLUG
Suppliers
Cb 4C 4#16 Pin Plug Itt Cannon
66W3829
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66W3829 |
|
Product Name
|
Cb 4C 4#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details