ITT CANNON
CB6CGMSA18-19PS -- CB 10C 10#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6CGMSA18-19PS
Description
CB 10C 10#16 PIN PLUG
Description
CB 10C 10#16 PIN PLUG
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
85X4302
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85X4302 |
|
Product Name
|
Cb 10C 10#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers