ITT CANNON
CB6CGMSA-22-14PS -- CB 19C 19#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 19C 19#16 Pin Plug Itt Cannon
CB6CGMSA-22-14PS
Description
CB 19C 19#16 PIN PLUG
Description
CB 19C 19#16 PIN PLUG
Suppliers
Cb 19C 19#16 Pin Plug Itt Cannon
19X3452
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
19X3452 |
|
Product Name
|
Cb 19C 19#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
1000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers