ITT CANNON
CB6CGCA23-24A28PC -- CB 28C 28#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 28C 28#16 Pin Plug Itt Cannon
CB6CGCA23-24A28PC
Description
CB 28C 28#16 PIN PLUG
Description
CB 28C 28#16 PIN PLUG
Suppliers
Cb 28C 28#16 Pin Plug Itt Cannon
47W5120
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47W5120 |
|
Product Name
|
Cb 28C 28#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details