ITT CANNON
CB6CGCA17-18-10PC -- CB 4C 4#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 4C 4#12 Pin Plug Itt Cannon
CB6CGCA17-18-10PC
Description
CB 4C 4#12 PIN PLUG
Description
CB 4C 4#12 PIN PLUG
Suppliers
Cb 4C 4#12 Pin Plug Itt Cannon
01X9444
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01X9444 |
|
Product Name
|
Cb 4C 4#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Solder To Board
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 18 AWG
View Details