ITT CANNON
CB6CG20-29PS-A34 -- CB 17C 17#16 PIN PLUG ITT CANNON
ITT Cannon
Cb 17C 17#16 Pin Plug Itt Cannon
CB6CG20-29PS-A34
Description
CB 17C 17#16 PIN PLUG
Description
CB 17C 17#16 PIN PLUG
Suppliers
Cb 17C 17#16 Pin Plug Itt Cannon
08N3881
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08N3881 |
|
Product Name
|
Cb 17C 17#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details