ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CB6CG-24A24PCAU
Description
CB 12C 12#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
41Y3223
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6CG-24A24PCAU |
41Y3223 |
|
Product Name
|
|
Cb 12C 12#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details