ITT CANNON
CB6-28A16PCA34 -- CAB 9C 4#4 5#16 PIN PLUG ITT CANNON
ITT Cannon
Cab 9C 4#4 5#16 Pin Plug Itt Cannon
CB6-28A16PCA34
Description
CAB 9C 4#4 5#16 PIN PLUG
Description
CAB 9C 4#4 5#16 PIN PLUG
Suppliers
Cab 9C 4#4 5#16 Pin Plug Itt Cannon
49K2909
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
49K2909 |
|
Product Name
|
Cab 9C 4#4 5#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Straight
View Details