ITT Cannon
Cab 20C 20#16 Pin Plug Itt Cannon
CB6-28-16PS
Description
CAB 20C 20#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 20C 20#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 20C 20#16 Pin Plug Itt Cannon
99J9105
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6-28-16PS |
99J9105 |
|
Product Name
|
|
Cab 20C 20#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers