ITT Cannon Cab 4C 4#8 Pin Plug Itt Cannon CB6-24-22PC

Description
CAB 4C 4#8 PIN PLUG
Request a Quote
Description
CAB 4C 4#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6-24-22PC - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Buy Now
Cab 4C 4#8 Pin Plug Itt Cannon - 25K1014 - Newark, An Avnet Company
Chicago, IL, United States
Cab 4C 4#8 Pin Plug Itt Cannon
25K1014
Cab 4C 4#8 Pin Plug Itt Cannon 25K1014
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6-24-22PC 25K1014
Product Name Cab 4C 4#8 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details