ITT Cannon
Cb 12C 12#16 Pin Plug Itt Cannon
CB6-24-19PSA232
Description
CB 12C 12#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 12C 12#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 12C 12#16 Pin Plug Itt Cannon
39Y3499
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6-24-19PSA232 |
39Y3499 |
|
Product Name
|
|
Cb 12C 12#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers