ITT Cannon Cab 4C 4#8 Pin Plug Itt Cannon CB6-22-22PS

Description
CAB 4C 4#8 PIN PLUG
Request a Quote
Description
CAB 4C 4#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB6-22-22PS - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Buy Now
Cab 4C 4#8 Pin Plug Itt Cannon - 15M8784 - Newark, An Avnet Company
Chicago, IL, United States
Cab 4C 4#8 Pin Plug Itt Cannon
15M8784
Cab 4C 4#8 Pin Plug Itt Cannon 15M8784
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB6-22-22PS 15M8784
Product Name Cab 4C 4#8 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details