ITT Cannon
Cb 10C 10#16 Pin Plug Itt Cannon
CB6-18-1PS
Description
CB 10C 10#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 10C 10#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cb 10C 10#16 Pin Plug Itt Cannon
99J9072
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB6-18-1PS |
99J9072 |
|
Product Name
|
|
Cb 10C 10#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details