ITT CANNON
CB4F28-51P0 -- CB 12C 12#12 PIN PLUG ITT CANNON
ITT Cannon
Cb 12C 12#12 Pin Plug Itt Cannon
CB4F28-51P0
Description
CB 12C 12#12 PIN PLUG
Description
CB 12C 12#12 PIN PLUG
Suppliers
Cb 12C 12#12 Pin Plug Itt Cannon
46Y4181
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46Y4181 |
|
Product Name
|
Cb 12C 12#12 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details