ITT CANNON
CB2-36A46PH -- CAB 27C 27#12 PIN RECP ITT CANNON
ITT Cannon
Cab 27C 27#12 Pin Recp Itt Cannon
CB2-36A46PH
Description
CAB 27C 27#12 PIN RECP
Description
CAB 27C 27#12 PIN RECP
Suppliers
Cab 27C 27#12 Pin Recp Itt Cannon
99J8936
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99J8936 |
|
Product Name
|
Cab 27C 27#12 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers