ITT Cannon
Cab 2C 2#0 Pin Recp Box Itt Cannon
CB2-32-5PS
Description
CAB 2C 2#0 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 2C 2#0 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cab 2C 2#0 Pin Recp Box Itt Cannon
56K6445
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CB2-32-5PS |
56K6445 |
|
Product Name
|
|
Cab 2C 2#0 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Board to Board Connector
Termination
Through Hole
Mounting
PC Mount
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details