ITT Cannon Cab 43C 43#16 Pin Recp Box Itt Cannon CB2-28A51PH

Description
CAB 43C 43#16 PIN RECP BOX
Request a Quote
Description
CAB 43C 43#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CB2-28A51PH - PEI-Genesis
Philadelphia, PA, United States
CAB 43C 43#16 PIN RECP BOX

CAB 43C 43#16 PIN RECP BOX

Buy Now
Cab 43C 43#16 Pin Recp Box Itt Cannon - 57R4627 - Newark, An Avnet Company
Chicago, IL, United States
Cab 43C 43#16 Pin Recp Box Itt Cannon
57R4627
Cab 43C 43#16 Pin Recp Box Itt Cannon 57R4627
CAB 43C 43#16 PIN RECP BOX

CAB 43C 43#16 PIN RECP BOX

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CB2-28A51PH 57R4627
Product Name Cab 43C 43#16 Pin Recp Box Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details